Rehrig Pacific Company Narrow Stringer Pallet

Description
The solid top deck of the Rehrig Dairy Pallet improves loading and provides uncommon stiffness for a two-way entry 2.5” stringer pallet. Optional steel reinforcements even support during edge racking when needed. Loose fasteners, splinters and broken boards are a thing of the past and our high-impact resin won't absorb moisture or harbor bacteria like wooden or other types of plastic pallets. With consistent dimensions and a molded-in hook feature these lightweight, easy handling plastic pallets will improve the cleanliness and efficiency of any dairy operation. OPTIONS Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to two sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Straight or beveled perimeter deck lip available Reinforcing: Steel reinforcements available
Description
The solid top deck of the Rehrig Dairy Pallet improves loading and provides uncommon stiffness for a two-way entry 2.5” stringer pallet. Optional steel reinforcements even support during edge racking when needed. Loose fasteners, splinters and broken boards are a thing of the past and our high-impact resin won't absorb moisture or harbor bacteria like wooden or other types of plastic pallets. With consistent dimensions and a molded-in hook feature these lightweight, easy handling plastic pallets will improve the cleanliness and efficiency of any dairy operation. OPTIONS Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to two sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Straight or beveled perimeter deck lip available Reinforcing: Steel reinforcements available

Suppliers

Company
Product
Description
Supplier Links
Narrow Stringer Pallet -  - Rehrig Pacific Company
Los Angeles, CA, USA
Narrow Stringer Pallet
Narrow Stringer Pallet
The solid top deck of the Rehrig Dairy Pallet improves loading and provides uncommon stiffness for a two-way entry 2.5” stringer pallet. Optional steel reinforcements even support during edge racking when needed. Loose fasteners, splinters and broken boards are a thing of the past and our high-impact resin won't absorb moisture or harbor bacteria like wooden or other types of plastic pallets. With consistent dimensions and a molded-in hook feature these lightweight, easy handling plastic pallets will improve the cleanliness and efficiency of any dairy operation. OPTIONS Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded logos – up to two sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy or no scuffing on top deck surface Edge lip: Straight or beveled perimeter deck lip available Reinforcing: Steel reinforcements available

The solid top deck of the Rehrig Dairy Pallet improves loading and provides uncommon stiffness for a two-way entry 2.5” stringer pallet. Optional steel reinforcements even support during edge racking when needed. Loose fasteners, splinters and broken boards are a thing of the past and our high-impact resin won't absorb moisture or harbor bacteria like wooden or other types of plastic pallets.
With consistent dimensions and a molded-in hook feature these lightweight, easy handling plastic pallets will improve the cleanliness and efficiency of any dairy operation.

OPTIONS
Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
Decoration: Hot-stamp branded logos – up to two sides
Tracking: Bar code labels or RFID tags
Texturing: Light, heavy or no scuffing on top deck surface
Edge lip: Straight or beveled perimeter deck lip available
Reinforcing: Steel reinforcements available

Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Name Narrow Stringer Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Eight Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details