Rehrig Pacific Company 40" x 48" Nestable Pallet Extra Strength = Greater Durability

Description
48" x40" Nestable Pallet Injection molding gives Rehrig Pacific the ability to reinforce the areas of the Nestable Pallet that receive the most abuse. The impact strength of our co-polymer polypropylene resin is higher than nestable pallets made with other manufacturing techniques. In addition, our patented Box Beam™ design provides stronger welds and additional stiffness that eliminates the need to use two pallets to eliminate “flowering” in normal use. Better materials and processes are not the only performance enhancements incorporated into the exceptionally strong Nestable Pallets. Multiple ergonomic handles, effective edge lips, and leg grommets designed to take the heaviest loads without caving are features that insure that Rehrig Nestable Pallets are built to last for the long haul. Features: Four-way entry Patented Box BeamTM design Reinforced perimeter and legs Heavy duty welds Branding areas on all sides Ergonomic handles Leg grommet support Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot stamped branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy, or no scuffing on top deck surface Edge lip: Option available Grommets: Leg and top deck options available
Description
48" x40" Nestable Pallet Injection molding gives Rehrig Pacific the ability to reinforce the areas of the Nestable Pallet that receive the most abuse. The impact strength of our co-polymer polypropylene resin is higher than nestable pallets made with other manufacturing techniques. In addition, our patented Box Beam™ design provides stronger welds and additional stiffness that eliminates the need to use two pallets to eliminate “flowering” in normal use. Better materials and processes are not the only performance enhancements incorporated into the exceptionally strong Nestable Pallets. Multiple ergonomic handles, effective edge lips, and leg grommets designed to take the heaviest loads without caving are features that insure that Rehrig Nestable Pallets are built to last for the long haul. Features: Four-way entry Patented Box BeamTM design Reinforced perimeter and legs Heavy duty welds Branding areas on all sides Ergonomic handles Leg grommet support Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot stamped branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy, or no scuffing on top deck surface Edge lip: Option available Grommets: Leg and top deck options available

Suppliers

Company
Product
Description
Supplier Links
40
Los Angeles, CA, USA
40" x 48" Nestable Pallet
Extra Strength = Greater Durability
40" x 48" Nestable Pallet Extra Strength = Greater Durability
48" x40" Nestable Pallet Injection molding gives Rehrig Pacific the ability to reinforce the areas of the Nestable Pallet that receive the most abuse. The impact strength of our co-polymer polypropylene resin is higher than nestable pallets made with other manufacturing techniques. In addition, our patented Box Beam™ design provides stronger welds and additional stiffness that eliminates the need to use two pallets to eliminate “flowering” in normal use. Better materials and processes are not the only performance enhancements incorporated into the exceptionally strong Nestable Pallets. Multiple ergonomic handles, effective edge lips, and leg grommets designed to take the heaviest loads without caving are features that insure that Rehrig Nestable Pallets are built to last for the long haul. Features: Four-way entry Patented Box BeamTM design Reinforced perimeter and legs Heavy duty welds Branding areas on all sides Ergonomic handles Leg grommet support Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot stamped branded logos – up to four sides Tracking: Bar code labels or RFID tags Texturing: Light, heavy, or no scuffing on top deck surface Edge lip: Option available Grommets: Leg and top deck options available

48" x40" Nestable Pallet

Injection molding gives Rehrig Pacific the ability to reinforce the areas of the Nestable Pallet that receive the most abuse. The impact strength of our co-polymer polypropylene resin is higher than nestable pallets made with other manufacturing techniques. In addition, our patented Box Beam™ design provides stronger welds and additional stiffness that eliminates the need to use two pallets to eliminate “flowering” in normal use.
Better materials and processes are not the only performance enhancements incorporated into the exceptionally strong Nestable Pallets. Multiple ergonomic handles, effective edge lips, and leg grommets designed to take the heaviest loads without caving are features that insure that Rehrig Nestable Pallets are built to last for the long haul.

Features:

  • Four-way entry
  • Patented Box BeamTM design
  • Reinforced perimeter and legs
  • Heavy duty welds
  • Branding areas on all sides
  • Ergonomic handles
  • Leg grommet support

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot stamped branded logos – up to four sides
  • Tracking: Bar code labels or RFID tags
  • Texturing: Light, heavy, or no scuffing on top deck surface
  • Edge lip: Option available
  • Grommets: Leg and top deck options available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Number Extra Strength = Greater Durability
Product Name 40" x 48" Nestable Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Specs
Size 48"x48"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details