Rehrig Pacific Company 44" x 56" Bulk Pallet

Description
56” x 44" Bulk Pallet The Bulk Pallet has the required stiffness along with superior impact resistance compared to structural foam pallets in use today. This was accomplished by combining high-pressure injection molding expertise with a specially compounded co-polymer polypropylene resin The key difference is the 2-piece pallet design, without separate connectors, that behaves like a 1-piece pallet providing tremendous durability and eliminating repair costs. In addition, the easily washed flow-through design for the top deck and columns significantly reduces traps that can collect water and debris. The highly chamfered edges around the perimeter allow for more efficient distribution of strap tension on the pallet and the load.
Description
56” x 44" Bulk Pallet The Bulk Pallet has the required stiffness along with superior impact resistance compared to structural foam pallets in use today. This was accomplished by combining high-pressure injection molding expertise with a specially compounded co-polymer polypropylene resin The key difference is the 2-piece pallet design, without separate connectors, that behaves like a 1-piece pallet providing tremendous durability and eliminating repair costs. In addition, the easily washed flow-through design for the top deck and columns significantly reduces traps that can collect water and debris. The highly chamfered edges around the perimeter allow for more efficient distribution of strap tension on the pallet and the load.

Suppliers

Company
Product
Description
Supplier Links
44
Los Angeles, CA, USA
44" x 56" Bulk Pallet
44" x 56" Bulk Pallet
56” x 44" Bulk Pallet The Bulk Pallet has the required stiffness along with superior impact resistance compared to structural foam pallets in use today. This was accomplished by combining high-pressure injection molding expertise with a specially compounded co-polymer polypropylene resin The key difference is the 2-piece pallet design, without separate connectors, that behaves like a 1-piece pallet providing tremendous durability and eliminating repair costs. In addition, the easily washed flow-through design for the top deck and columns significantly reduces traps that can collect water and debris. The highly chamfered edges around the perimeter allow for more efficient distribution of strap tension on the pallet and the load.

56” x 44" Bulk Pallet

The Bulk Pallet has the required stiffness along with superior impact resistance compared to structural foam pallets in use today. This was accomplished by combining high-pressure injection molding expertise with a specially compounded co-polymer polypropylene resin
The key difference is the 2-piece pallet design, without separate connectors, that behaves like a 1-piece pallet providing tremendous durability and eliminating repair costs. In addition, the easily washed flow-through design for the top deck and columns significantly reduces traps that can collect water and debris.
The highly chamfered edges around the perimeter allow for more efficient distribution of strap tension on the pallet and the load.

Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Name 44" x 56" Bulk Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Nestable Plastic Pallets -  - Plastic Pallet & Container, Inc.
Plastic Pallet & Container, Inc.
Specs
Features Pallets can be nested on top of each other.
View Details
 - 48 x 48 FM Drum OP CIISF - Orbis
Specs
Size 48"x48"
Pallet Weight 59 lbs (26.76 kg)
Fork Tine Entry Four way fork tine entry.
View Details
3 Runner Pallets - Virgin or recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
Pallet Weight 2205 to 13228 lbs (1000 to 5999 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details