Rego Electronics Inc. Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors RG1100B-EAC-EF5173-28

Description
We are excited to announce that we have just released new sunflower cooler products for Intel® new generation mobile processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Rego Cooler Specification - Outline Dimension : 60 x 60 x 28mm Heat Sink : Extruded AL6063 with C1100 inserted, ø60 x 17.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.68 ℃/W
Request a Quote
Description
We are excited to announce that we have just released new sunflower cooler products for Intel® new generation mobile processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Rego Cooler Specification - Outline Dimension : 60 x 60 x 28mm Heat Sink : Extruded AL6063 with C1100 inserted, ø60 x 17.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.68 ℃/W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors - RG1100B-EAC-EF5173-28 - Rego Electronics Inc.
New Taipei, Taiwan
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors
RG1100B-EAC-EF5173-28
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors RG1100B-EAC-EF5173-28
We are excited to announce that we have just released new sunflower cooler products for Intel® new generation mobile processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts. Rego Cooler Specification - Outline Dimension : 60 x 60 x 28mm Heat Sink : Extruded AL6063 with C1100 inserted, ø60 x 17.6mm Fan : 50 x 50 x 10 mm, dual ball bearing Connector Type : 3 way / 4 way (PWM Control) Thermal Resistance : 0.68 ℃/W

We are excited to announce that we have just released new sunflower cooler products for Intel® new generation mobile processors - Haswell and Boardwell. They are for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. These coolers are very good for dissipating heat. Its thermal resistance reaches 0.68 ℃/W. We are proud to announce these high performance coolers solve tough cooling issues at high CPU TDP at 47 watts.

Rego Cooler Specification -
Outline Dimension : 60 x 60 x 28mm
Heat Sink : Extruded AL6063 with C1100 inserted, ø60 x 17.6mm
Fan : 50 x 50 x 10 mm, dual ball bearing
Connector Type : 3 way / 4 way (PWM Control)
Thermal Resistance : 0.68 ℃/W

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG1100B-EAC-EF5173-28
Product Name Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 28 mm (1.1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coolers for Intel® Haswell/Broadwell Processors - RG1100B-SAL-SD5174 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4111-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 106 mm (4.17 inch)
W 70 mm (2.76 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4220-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
CPU Cooler for AMD FP5 BGA Socket - RG1100B-EAC(H23)-EF5174-28 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details