Pressurized-water temperature control unit up to 320 °F: P161XL
| Regloplas Corp. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | P161XL |
| Product Name | Pressurized Water Control Unit |
| Task | HeatCool |
| Transfer Media | Water |
| Operating Temperature | 320 F (160 C) |
| Power Source | 400V |
| Heat Source | Electric |