2 15/16" Mounted Ball Bearing, Standard Duty, Take-up Assembly, Setscrew Locking, Single Lip Contact Seal, 30" travel
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TDSU247N30 |
| Product Name | Link-Belt TDSU247N30 Take-up Assemblies Ball Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 3300 rpm |
| Dynamic Load Rating | 15080 lbs (6839 kg) |