3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Take Up Block, adapter mounted, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22663E7 |
| Product Name | Link-Belt TB22663E7 Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 3.94 inch (100 mm) |
| Rated Speed | 625 rpm |