60 MM Mounted Spherical Roller Bearing, Fixed Cast Iron Take Up Block, Single Setscrew Locking Collar, Clearance Seal, End Closure
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB224M60HHC |
| Product Name | Link-Belt TB224M60HHC Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Metric |
| Bore Diameter | 2.36 inch (60 mm) |
| Rated Speed | 2300 rpm |