3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take Up Block, Single Setscrew Locking Collar, Clearance Seal, End Enclosure
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22463HHC |
| Product Name | Link-Belt TB22463HHC Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1350 rpm |