1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | TB22431EEC |
| Product Name | Link-Belt TB22431EEC Take-up Blocks Link-Belt Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.94 inch (49.21 mm) |
| Rated Speed | 2150 rpm |