2" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | T3U232NC |
| Product Name | Link-Belt T3U232NC Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2 inch (50.8 mm) |
| Rated Speed | 4360 rpm |