1 15/16" Mounted Ball Bearing, Standard Duty, Cast Iron Standard Slot Center Pull Take-up Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | T3U231N |
| Product Name | Link-Belt T3U231N Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.94 inch (49.21 mm) |
| Rated Speed | 4800 rpm |