1 5/8" Mounted Ball Bearing, Standard Duty, Cast Iron Take-up Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | T3U226N |
| Product Name | Link-Belt T3U226N Take-up Blocks Ball Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.62 inch (41.27 mm) |
| Rated Speed | 5330 rpm |