Stearns® Electrically Engaged Clutch Style E Class S

Description
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Engaged when voltage is applied Stearns Style E, Class S Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, ball mills, rod mills, kilns and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. The Style E, Class S Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of air gap. To adjust, lock pin is depressed and armature rotated until lock pin snaps into next slot in cage. Friction linings can be replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current. If your plant does not have direct current, a suitable rectifier can be supplied. Class B coil insulation is standard.
Datasheet
Description
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Engaged when voltage is applied Stearns Style E, Class S Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, ball mills, rod mills, kilns and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. The Style E, Class S Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of air gap. To adjust, lock pin is depressed and armature rotated until lock pin snaps into next slot in cage. Friction linings can be replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current. If your plant does not have direct current, a suitable rectifier can be supplied. Class B coil insulation is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Engaged Clutch - Style E Class S - Stearns®
Cudahy, WI, United States
Electrically Engaged Clutch
Style E Class S
Electrically Engaged Clutch Style E Class S
Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Engaged when voltage is applied Stearns Style E, Class S Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, ball mills, rod mills, kilns and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application. The Style E, Class S Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of air gap. To adjust, lock pin is depressed and armature rotated until lock pin snaps into next slot in cage. Friction linings can be replaced without disturbing related equipment on either side of the clutch. This clutch operates on direct current. If your plant does not have direct current, a suitable rectifier can be supplied. Class B coil insulation is standard.

Features & Benefits

  • Shaft mounted clutch-coupling with lift out feature
  • Primary field-coil design
  • Engaged when voltage is applied

Stearns Style E, Class S Clutch is a high torque, low inertia, electromagnetic clutch for steel mill screw-downs, ball mills, rod mills, kilns and similar equipment. The basic design of this clutch has been time-tested and proven by over 50 years of successful application.

The Style E, Class S Clutch is electrically engaged. The driven end carries the friction linings.

A spring loaded lock pin simplifies threaded adjustment of air gap. To adjust, lock pin is depressed and armature rotated until lock pin snaps into next slot in cage.

Friction linings can be replaced without disturbing related equipment on either side of the clutch.

This clutch operates on direct current. If your plant does not have direct current, a suitable rectifier can be supplied.

Class B coil insulation is standard.

Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number Style E Class S
Product Name Electrically Engaged Clutch
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 400.0 to 4500.0 Ft-lbs (542 to 6102 N-m)
Power 0.3552 HP
Speed 2300 rpm
Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

C130-90-CTC Replacement Magnetic Particle Clutch - C130-90-CTC - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details
MWC Electromagnetic Multiple-Disk Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 8851.0 Ft-lbs (24.41 to 12002 N-m)
Speed 900 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Power-On Clutch - SuperMod SM-1040, SM-1040WD, SM-3040B - Stearns®
Specs
Application Industrial; Motor
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
View Details