W.M. Berg STS-90-537

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STS-90-537 - W.M. Berg
Cudahy, WI, United States
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-90-537
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 3098145 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.3150 inch (8 mm)
Belt Length 197 inch (5000 mm)
View Details
1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0625 inch (1.59 mm)
Durometer 70
View Details
Eagle Hyfen® 85 R - 5218018 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.3750 inch (9.52 mm)
Minimum Pulley Size 4.5 inch (114 mm)
View Details
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details