W.M. Berg O RING BELTS - 70A DUROMETER STS-90-222

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-90-222 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-90-222
O RING BELTS - 70A DUROMETER STS-90-222
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-90-222
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
Profile & Round Belts - 2009157 - RS Components, Ltd.
Specs
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 197 inch (5000 mm)
Minimum Pulley Size 1.89 inch (48 mm)
View Details
Eagle Yellow 85 Quick-Connect - 4934025 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.3750 inch (9.52 mm)
View Details