Fenner Drives Eagle Yellow 85 Quick-Connect 4934025

Description
Light-duty applications - no welding is required
Description
Light-duty applications - no welding is required

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow 85 Quick-Connect - 4934025 - Fenner Drives
Manheim, PA, USA
Eagle Yellow 85 Quick-Connect
4934025
Eagle Yellow 85 Quick-Connect 4934025
Light-duty applications - no welding is required

Light-duty applications - no welding is required

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4934025
Product Name Eagle Yellow 85 Quick-Connect
Material Urethane
Features Hollow
Cross Section Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 8802233 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.5000 inch (12.7 mm)
Belt Length 197 inch (5000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
Specs
Material Polyester
Cross Section Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
Minimum Pulley Size 4.72 to 11.81 inch (120 to 300 mm)
View Details
Eagle Green 90 RT - 4940054 - Fenner Drives
Specs
Material Urethane
Cross Section Diameter 0.5906 inch (15 mm)
Minimum Pulley Size 6 inch (152 mm)
View Details