W.M. Berg O RING BELTS - 70A DUROMETER STS-70-321

Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet
Description
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O RING BELTS - 70A DUROMETER - STS-70-321 - W.M. Berg
Cudahy, WI, United States
O RING BELTS - 70A DUROMETER
STS-70-321
O RING BELTS - 70A DUROMETER STS-70-321
The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

The O-Ring series is an o-ring belt designed for low horsepower, power transmission applications.

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Round Belts and O-ring Belts
Product Number STS-70-321
Product Name O RING BELTS - 70A DUROMETER
Unlock Full Specs
to access all available technical data

Similar Products

1/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0625 inch (1.59 mm)
Durometer 70
View Details
Profile & Round Belts - 7124885 - RS Components, Ltd.
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.0787 inch (2 mm)
Belt Length 1181 inch (30000 mm)
View Details
PUW 87A Green Round Belt, Rough -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details