Fenner Drives Eagle Orange 85 R 4940064*

Description
Excellent resistance to a wide range of industrial chemicals and solvents.
Description
Excellent resistance to a wide range of industrial chemicals and solvents.

Suppliers

Company
Product
Description
Supplier Links
Eagle Orange 85 R - 4940064* - Fenner Drives
Manheim, PA, USA
Eagle Orange 85 R
4940064*
Eagle Orange 85 R 4940064*
Excellent resistance to a wide range of industrial chemicals and solvents.

Excellent resistance to a wide range of industrial chemicals and solvents.

Supplier's Site

Technical Specifications

  Fenner Drives
Product Category Round Belts and O-ring Belts
Product Number 4940064*
Product Name Eagle Orange 85 R
Material Urethane
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 2009156 - RS Components, Ltd.
Specs
Cross Section Diameter 0.2362 inch (6 mm)
Belt Length 1181 inch (30000 mm)
Minimum Pulley Size 1.89 inch (48 mm)
View Details
1/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.1250 inch (3.17 mm)
Durometer 70
View Details
PH 100A Ivory Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyester
Cross Section Diameter 0.1181 to 0.7874 inch (3 to 20 mm)
Belt Length 1200 to 3000 inch (30480 to 76200 mm)
View Details
Eagle Yellow 85 Quick-Connect - 4934026 - Fenner Drives
Specs
Material Urethane
Features Hollow
Cross Section Diameter 0.5000 inch (12.7 mm)
View Details