W.M. Berg GROUND SHAFT S2-26

Description
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
Datasheet
Description
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GROUND SHAFT - S2-26 - W.M. Berg
Cudahy, WI, United States
GROUND SHAFT
S2-26
GROUND SHAFT S2-26
Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys. Case Hardened & Ground Plastic Rod Stock Ground Ultra Ground

Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets and pulleys.

  • Case Hardened & Ground
  • Plastic Rod Stock
  • Ground
  • Ultra Ground
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Linear Shafts
Product Number S2-26
Product Name GROUND SHAFT
Types of Shafts Linear; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Metric Carbon Linear Shafts - W-14-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 14 mm (0.5512 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
GROUND SHAFT - S1-143 - W.M. Berg
Specs
Types of Shafts Linear; Precision
Diameter 10 mm (0.3937 inch)
Max. Available Length 900 mm (35.43 inch)
View Details
Metric Solid 60 Plus® Shaft - 12mm - Lee Controls, LLC
Specs
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 12 mm (0.4724 inch)
View Details