Lee Controls, LLC Metric Solid 60 Plus® Shaft 12mm

Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet
Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Solid 60 Plus® Shaft - 12mm - Lee Controls, LLC
Southport, NC, USA
Metric Solid 60 Plus® Shaft
12mm
Metric Solid 60 Plus® Shaft 12mm
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Shafts
Product Number 12mm
Product Name Metric Solid 60 Plus® Shaft
Types of Shafts Linear
Shaft Material 60 Plus®
Diameter 12 mm (0.4724 inch)
Max. Available Length 4674 mm (184 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Carbon Linear Shafts - WZ-10-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 15.87 mm (0.6250 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-12BS100 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 25.4 mm (1 inch)
View Details
Linear guides -  - Ewellix
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
View Details