W.M. Berg NO. 41 LINK CHAIN RC41-170

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO. 41 LINK CHAIN - RC41-170 - W.M. Berg
Cudahy, WI, United States
NO. 41 LINK CHAIN
RC41-170
NO. 41 LINK CHAIN RC41-170
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC41-170
Product Name NO. 41 LINK CHAIN
Material Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Bushing Link - A 6Y 7M37BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1476 inch (3.75 mm)
View Details
Short Pitch Precision Roller Chain(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.3150 to 4.5 inch (8 to 114 mm)
View Details
Roller Chains - 6125098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
LINK CHAIN - RC35D-190 - W.M. Berg
Specs
Material DELRINr
Chain Class / Application Power Transmission Chain
Chain Pitch 0.3752 inch (9.53 mm)
View Details