A 6Y 7M37BL is a stainless steel bushing link for 3.75 mm pitch miniature roller chain, constructed from Type 18-8 stainless steel with a clear passivated finish. It is supplied as a component for assembling chains and is compatible with the A 6Y 7M37CHA connecting link. The link has a bushing diameter of 2.3 mm and an outside width of 3.1 mm. It is rated for an average tensile load of 778 N and weighs 50 grams per meter of chain.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Roller Chain |
| Product Number | A 6Y 7M37BL |
| Product Name | Stainless Steel Bushing Link |
| Material | Stainless Steel; Stainless Steel |