W.M. Berg NO. 25 LINK CHAIN RC25SS-5FT

Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet
Description
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NO. 25 LINK CHAIN - RC25SS-5FT - W.M. Berg
Cudahy, WI, United States
NO. 25 LINK CHAIN
RC25SS-5FT
NO. 25 LINK CHAIN RC25SS-5FT
Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres. Pitch: .1475, .250, .375, .500 Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin Operating Load: 180-2400 lbs

Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and corrosive atmospheres.

  • Pitch: .1475, .250, .375, .500
  • Ultimate Tensile Strength: 100 – 300 lbs; 12-70 lb./pin
  • Operating Load: 180-2400 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Roller Chain
Product Number RC25SS-5FT
Product Name NO. 25 LINK CHAIN
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
Roller Chains - 7204161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
WT Type Steel Drag Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Engineering Steel Chain
Chain Pitch 5.91 to 13.78 inch (150 to 350 mm)
View Details
Rexnord RS951C Roller Type Conveyor Chains Engineered Steel Chains - RS951C - RegalRexnord
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Engineering Steel Chain
Chain Pitch 6 inch (152 mm)
View Details