2 1/4" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MT72204V40 |
| Product Name | Rexnord MT72204V40 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.25 inch (57.15 mm) |
| Rated Speed | 2200 rpm |