3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap, No Grease, Housing Drilled on EacE Side to Accept Auxiliary Caps, Steel Retainers
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MT105307A406678 |
| Product Name | Rexnord MT105307A406678 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 1400 rpm |