RegalRexnord Rexnord MT105303 Take-up Blocks Rex Spherical Roller Bearings MT105303

Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MT105303 Take-up Blocks Rex Spherical Roller Bearings - MT105303 - RegalRexnord
Milwaukee, WI, United States
Rexnord MT105303 Take-up Blocks Rex Spherical Roller Bearings
MT105303
Rexnord MT105303 Take-up Blocks Rex Spherical Roller Bearings MT105303
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

3 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Take-up Bearings
Product Number MT105303
Product Name Rexnord MT105303 Take-up Blocks Rex Spherical Roller Bearings
Component Take-up Bearing
Design Units Inch
Bore Diameter 3.19 inch (80.96 mm)
Rated Speed 1400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.57 inch (40 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Bearing Take-Up Units -  - SKF/North America
SKF/North America
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details
Link-Belt LHD4024 Take-up Frames Bearing Parts & Kits - LHD4024 - RegalRexnord
Specs
Component Take-up Frame
Take-up Travel 24 inch (610 mm)
Frame Length 56 inch (1422 mm)
View Details