2 7/16" Mounted Spherical Roller Bearing, Center Pull Take-up Assembly, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | MHT8520724 |
| Product Name | Rexnord MHT8520724 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 2000 rpm |
| Dynamic Load Rating | 43240 lbs (19610 kg) |