1 3/16" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Single Lip Light Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | KT32103 |
| Product Name | Rexnord KT32103 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.19 inch (30.16 mm) |
| Rated Speed | 4000 rpm |