7/8" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FXWG214E |
| Product Name | Link-Belt FXWG214E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 0.8750 inch (22.22 mm) |
| Flange Length / Diameter | 1.22 inch (30.96 mm) |