RegalRexnord Link-Belt FXU2E20NK36 Flange Blocks Ball Bearings FXU2E20NK36

Description
1 1/4" Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range
Description
1 1/4" Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FXU2E20NK36 Flange Blocks Ball Bearings - FXU2E20NK36 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FXU2E20NK36 Flange Blocks Ball Bearings
FXU2E20NK36
Link-Belt FXU2E20NK36 Flange Blocks Ball Bearings FXU2E20NK36
1 1/4" Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range

1 1/4" Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number FXU2E20NK36
Product Name Link-Belt FXU2E20NK36 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1.25 inch (31.75 mm)
Flange Length / Diameter 1.41 inch (35.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Plain Type Flanged Bearing, 20mm - 80FL-20 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Link-Belt FCU324C Flange Blocks Ball Bearings - FCU324C - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Flange Type Piloted
View Details