1 1/2" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FCU324C |
| Product Name | Link-Belt FCU324C Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 1.5 inch (38.1 mm) |