1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Reverse Assembled, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FRYG228N |
| Product Name | Link-Belt FRYG228N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.75 inch (44.45 mm) |
| Flange Length / Diameter | 2.22 inch (56.36 mm) |