1 1/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable, 45° Lube Fitting
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FRYG220NFTE |
| Product Name | Link-Belt FRYG220NFTE Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 1.25 inch (31.75 mm) |
| Flange Length / Diameter | 2.02 inch (51.2 mm) |