7/8" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FC3U214N |
| Product Name | Link-Belt FC3U214N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 0.8750 inch (22.22 mm) |