1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Nickel Plated Flange Block, Setscrew Locking, Single Lip Contact Viton Seal, Penetrated Inner and Outer Rings, Food Grade Grease, Steel Retainers, Increased Clearance
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FB3S216E1K7599A |
| Product Name | Link-Belt FB3S216E1K7599A Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |
| Flange Length / Diameter | 1.17 inch (29.77 mm) |