2 15/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | DSLB684724 |
| Product Name | Link-Belt DSLB684724 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 1950 rpm |
| Dynamic Load Rating | 58500 lbs (26531 kg) |