100.00 mm Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | DSB224M100H24 |
| Product Name | Link-Belt DSB224M100H24 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Metric |
| Bore Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1400 rpm |
| Dynamic Load Rating | 96500 lbs (43764 kg) |