1 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | BZT65115 |
| Product Name | Rexnord BZT65115 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 1.94 inch (49.21 mm) |
| Rated Speed | 4050 rpm |