5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Double Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | BZT145507 |
| Product Name | Rexnord BZT145507 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 5.44 inch (138 mm) |
| Rated Speed | 1000 rpm |