RegalRexnord Rexnord AZAFS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZAFS5407YF

Description
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps, No Grease
Description
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZAFS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS5407YF - RegalRexnord
Milwaukee, WI, United States
Rexnord AZAFS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZAFS5407YF
Rexnord AZAFS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZAFS5407YF
4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps, No Grease

4 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZAFS5407YF
Product Name Rexnord AZAFS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1850 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR188ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Rated Speed 40000 rpm
View Details