RegalRexnord Link-Belt 1015 Pillow Blocks Sleeve Bearings 1015

Description
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 1015 Pillow Blocks Sleeve Bearings - 1015 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 1015 Pillow Blocks Sleeve Bearings
1015
Link-Belt 1015 Pillow Blocks Sleeve Bearings 1015
15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

15/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 1015
Product Name Link-Belt 1015 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 0.9375 inch (23.81 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
1-9/16 in. ID, 5-1/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20825 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-1/2 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details