2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AZA2207 |
| Product Name | Rexnord AZA2207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.44 inch (61.91 mm) |
| Rated Speed | 3300 rpm |
| Load Rating | 43240 lbs (19610 kg) |