RegalRexnord Rexnord AMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMPS5407YF

Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS5407YF - RegalRexnord
Milwaukee, WI, United States
Rexnord AMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMPS5407YF
Rexnord AMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMPS5407YF
4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

4 7/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMPS5407YF
Product Name Rexnord AMPS5407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Link-Belt 21227 Pillow Blocks Sleeve Bearings - 21227 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Babbitt
View Details