RegalRexnord Link-Belt 21227 Pillow Blocks Sleeve Bearings 21227

Description
1 11/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint
Description
1 11/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 21227 Pillow Blocks Sleeve Bearings - 21227 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 21227 Pillow Blocks Sleeve Bearings
21227
Link-Belt 21227 Pillow Blocks Sleeve Bearings 21227
1 11/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

1 11/16" Mounted Babbitt Sleeve Bearing, Cast Iron 2-Bolt Split Pillow Block, Angle Type Split Joint

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 21227
Product Name Link-Belt 21227 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.69 inch (42.86 mm)
Bearing Babbitt
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Pillow Block Bearing, 22mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2228 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.8661 inch (22 mm)
Housing Plastic / Polymer
Length 4.25 inch (108 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Rexnord AMEP5307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMEP5307 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
View Details