3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AMEP5307 |
| Product Name | Rexnord AMEP5307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 1400 rpm |
| Load Rating | 84330 lbs (38245 kg) |