RegalRexnord Rexnord AMAF6303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6303F

Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMAF6303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF6303F - RegalRexnord
Milwaukee, WI, United States
Rexnord AMAF6303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMAF6303F
Rexnord AMAF6303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMAF6303F
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMAF6303F
Product Name Rexnord AMAF6303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.19 inch (80.96 mm)
Rated Speed 1400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 48000 rpm
Load Rating 225 lbs (102 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Plain Type Pillow Block Bearing, 12mm - 80UP-12 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details