RegalRexnord Rexnord AMA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2115 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2115
Rexnord AMA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA2115
Product Name Rexnord AMA2115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
0.312
Specs
Shaft Diameter 0.3120 inch (7.92 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Rexnord AMA2207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2207 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
View Details