1500 Series Molded Split Sprocket With 32 Teeth And a 1-1/4 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-181-3 |
| Product Name | Rexnord 614-181-3 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 32 Teeth |
| Pitch | 6.04 inch (153 mm) |