RegalRexnord Link-Belt 3219PT3 Pillow Blocks Sleeve Bearings 3219PT3

Description
1 3/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3219PT3 Pillow Blocks Sleeve Bearings - 3219PT3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3219PT3 Pillow Blocks Sleeve Bearings
3219PT3
Link-Belt 3219PT3 Pillow Blocks Sleeve Bearings 3219PT3
1 3/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3219PT3
Product Name Link-Belt 3219PT3 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 - TTWN-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 900 lbs (408 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Link-Belt 1022 Pillow Blocks Sleeve Bearings - 1022 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.38 inch (34.92 mm)
Bearing Babbitt
View Details